EN
  • EN
  • DE

HP 654873-003 - HP 91cm Capacitor Battery Pack for G8 Cache Kits

Part No HP 654873-003 - HP 91cm Capacitor Battery Pack for G8 Cache Kits
Manufacturer HP
Catalog Battery
Description HP 91cm Capacitor Battery Pack for G8 Cache Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405307-HP 654873-003 - HP 91cm Capacitor Battery Pack for G8 Cache Kits
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 654873-003 - HP 91cm Capacitor Battery Pack for G8 Cache Kits CAD Model

Description

The HP 654873-003 extends HP's line of capacitor battery packs, specifically designed to support HP Gen8 server cache kits. It boasts a length of 91 centimeters, offering even greater installation flexibility compared to its 61cm counterpart. This extended length facilitates easier positioning within larger server chassis, ensuring an optimal connection to cache modules for maximum efficiency. The principal role of this component is to safeguard cache data by providing an emergency power source in case of sudden power outages, thereby allowing for the safe transfer of data from cache to permanent storage and preventing potential data loss. Utilizing capacitor technology, this battery pack is engineered for durability and quick recharging, representing an innovative solution for enhancing server dependability and data integrity. Ideal for enterprises that prioritize data protection and server uptime, the HP 654873-003 capacitor battery pack is a crucial investment in building a resilient IT infrastructure capable of withstanding power-related disruptions.

You May Also Be Interested in

EMC
EMC VNX2 Series Battery
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess