EN
  • EN
  • DE

HP 673642-B21 - HP 365GB G2 PCIE IODrive for Proliant Servers

Part No HP 673642-B21 - HP 365GB G2 PCIE IODrive for Proliant Servers
Manufacturer HP
Catalog Io Expansions
Description HP Multi Level Cell G2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1410735-HP 673642-B21 - HP 365GB G2 PCIE IODrive for Proliant Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 673642-B21 - HP 365GB G2 PCIE IODrive for Proliant Servers CAD Model

Description

The HP 673642-B21 is a second-generation PCIe IO Drive offering 365GB of high-speed solid-state storage designed for ProLiant servers. This enterprise-grade storage solution leverages the power of solid-state technology and PCIe interface to deliver significantly faster data access speeds compared to traditional hard drives or first-generation SSDs. It is specifically engineered to meet the demanding data throughput and low latency requirements of critical applications such as databases, analytics, and high-performance computing. The 365GB G2 PCIe IODrive ensures seamless integration with HP ProLiant servers, offering a straightforward upgrade to enhance the storage performance and efficiency of data center infrastructures. With its robust design and enhanced reliability, this IODrive is an ideal solution for businesses needing to increase their data processing speeds, improve application responsiveness, and maximize the overall performance of their server environments.

You May Also Be Interested in

NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us
NetApp
NetApp IOXM Board for FAS6240
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess