EN
  • EN
  • DE

HP 684590-001-SUB - HP 32GB PC3L-10600 Memory for Z820 Workstation

Part No HP 684590-001-SUB - HP 32GB PC3L-10600 Memory for Z820 Workstation
Manufacturer HP
Catalog IT infrastructure Memory
Description HP 32GB PC3L-10600 Memory for Z820 Workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1410781-HP 684590-001-SUB - HP 32GB PC3L-10600 Memory for Z820 Workstation
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 684590-001-SUB - HP 32GB PC3L-10600 Memory for Z820 Workstation CAD Model

Description

The HP 684590-001-SUB is a high-capacity 32GB PC3L-10600 memory module designed to enhance the performance of the HP Z820 Workstation. This DDR3 memory module operates at a frequency of 1333MHz, providing a substantial boost to system responsiveness and multitasking capabilities. It utilizes low-voltage technology, reducing power consumption and heat generation, thereby contributing to a more stable and efficient system operation. The memory's large capacity allows for the smooth running of memory-intensive applications, such as 3D rendering, scientific simulations, and high-resolution video editing, making it an ideal upgrade for professionals looking to maximize their workstation’s potential. With its compatibility tailored specifically for the Z820, this HP memory ensures reliability and optimal performance, thereby reducing system crashes and enhancing overall productivity. Upgrade your workstation with the HP 684590-001-SUB memory module to experience improved performance and capacity, allowing you to tackle the most demanding tasks with ease.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess