EN
  • EN
  • DE

HP 699765-001-HIGH - HP SN1000Q 16Gb 2-Port FC HBA (HP+2SFP)

Part No HP 699765-001-HIGH - HP SN1000Q 16Gb 2-Port FC HBA (HP+2SFP)
Manufacturer HP
Catalog Adapters
Description HP SN1000Q 16Gb 2-Port FC HBA (HP+2SFP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405069-HP 699765-001-HIGH - HP SN1000Q 16Gb 2-Port FC HBA (HP+2SFP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 699765-001-HIGH - HP SN1000Q 16Gb 2-Port FC HBA (HP+2SFP) CAD Model

Description

The HP 699765-001-HIGH elevates server storage communications with the SN1000Q 16Gb 2-Port Fibre Channel Host Bus Adapter (HBA), which comes paired with two high-performance SFP+ transceivers. This configuration not only enables high-speed dual-channel connectivity but also ensures optimal performance and compatibility with storage networks. Each of the 16Gb/s channels operates independently, providing a total bandwidth capacity of 32Gb/s, which facilitates swift, secure data exchange and enhances storage network efficiency. This setup is particularly beneficial for businesses with critical data workloads, supporting a wide range of applications from high-volume transactional databases to bandwidth-hungry multimedia content distribution and complex virtualized environments. The additional SFP+ transceivers ensure immediate deployment and connection to Fibre Channel fabrics, offering a comprehensive solution that enhances reliability, speeds up data access, and promotes continuous system performance. Suitable for HP servers, this adapter kit is meticulously engineered to meet the demands of next-generation data centers requiring maximum throughput and minimum downtime.

You May Also Be Interested in

Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess