EN
  • EN
  • DE

HP 727259-B21 - HP 96W Smart Storage Battery with 145mm cable

Part No HP 727259-B21 - HP 96W Smart Storage Battery with 145mm cable
Manufacturer HP
Catalog Battery
Description HP 96W Smart Storage Battery with cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405255-HP 727259-B21 - HP 96W Smart Storage Battery with 145mm cable
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 727259-B21 - HP 96W Smart Storage Battery with 145mm cable CAD Model

Description

Identical in function and purpose to the HP 727258-B21, the HP 727259-B21 also serves as a Smart Storage Battery for HP's array of storage controllers, featuring a 96-watt hour capacity and a 145mm cable for flexible installation options. This component is designed to provide backup power to cache memory, safeguarding against data loss during unexpected power interruptions. By ensuring that data held in transient storage can be preserved and then transferred to persistent storage safely, it plays a key role in data integrity and server reliability. This makes it an indispensable tool for businesses that cannot afford data loss or corruption under any circumstances. The smart features of the battery enable it to integrate seamlessly with HP's intelligent server infrastructure, providing administrators with valuable insights into battery status and health.

You May Also Be Interested in

Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery PERC H730/H730P H830
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess