EN
  • EN
  • DE

HP 729357-001 - HP MiniSAS HD STR to MiniSAS STR Cable

Part No HP 729357-001 - HP MiniSAS HD STR to MiniSAS STR Cable
Manufacturer HP
Catalog Cables
Description HP MiniSAS HD STR to MiniSAS STR Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1405609-HP 729357-001 - HP MiniSAS HD STR to MiniSAS STR Cable
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 729357-001 - HP MiniSAS HD STR to MiniSAS STR Cable CAD Model

Description

The HP 729357-001 is a high-quality MiniSAS HD (High Density) to MiniSAS (Serial Attached SCSI) straight-through cable designed to facilitate high-speed data transfer between storage devices and servers or between multiple storage units within a networking or server environment. This cable is engineered to support the rigorous demands of enterprise-level storage communications, delivering reliable connectivity and exceptional throughput speeds. The cable's construction features high-grade materials to ensure durability and minimize signal loss, ensuring data integrity even in extensive, high-bandwidth operations. The MiniSAS HD interface provides a more compact connection than standard MiniSAS, enabling more ports in a similar physical space, thus facilitating higher density configurations in data centers and servers. With its standardized connectors, the HP 729357-001 ensures compatibility with a wide range of HP storage systems and server solutions, making it a versatile choice for system administrators looking to expand or maintain their storage architectures. Its design emphasizes ease of installation and a secure connection, reducing the risk of disconnection during critical operations. Ideal for use in SAN (Storage Area Networks), this cable is crucial for data backup, archiving, or any scenario requiring rapid data transfer between devices.

You May Also Be Interested in

NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess