EN
  • EN
  • DE

NJM2890R0318(TE1)

Part No NJM2890R0318(TE1)
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0801+
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 715617-NJM2890R0318(TE1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2890R0318(TE1) CAD Model

Description

The NJM2890R0318(TE1) is a low dropout regulator (LDO) manufactured by New Japan Radio (NJR). It's designed to provide a stable and regulated output voltage with minimal voltage difference between the input and output, making it efficient for battery-powered and other voltage-sensitive applications.

Applications:

  • Battery-Powered Devices: Used in portable electronics such as smartphones, tablets, and wearables to regulate voltage and extend battery life.
  • Microcontroller Power Supplies: Provides a stable and clean power supply to microcontrollers, essential for reliable operation.
  • Wireless Communication Devices: Used in wireless modules and devices to regulate power for RF components, ensuring optimal performance.
  • Audio Equipment: Employs to regulate power in audio amplifiers and signal processing circuits for noise reduction.
  • Sensor Power Supplies: Provides a stable supply for sensors in various applications including industrial, environmental, and medical uses.

Features:

  • Low Dropout Voltage: Maintains output voltage regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during idle states, which conserves battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Protects against overheating by shutting down the regulator when it exceeds a specified temperature.
  • Fixed Output Voltage: Offers a fixed output voltage of 3.18V.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Efficient Power Regulation: LDO design improves efficiency, reducing power loss.
  • Extended Battery Life: Low quiescent current conserves power, extending battery runtime.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown protect the regulator and connected components.
  • Simplified Design: Fixed output voltage simplifies the circuit design.
  • Compact Integration: Small package size makes the LDO suitable for miniaturized electronics.

The NJM2890R0318(TE1) LDO regulator from New Japan Radio delivers a reliable and efficient solution for power management in a wide array of electronic applications. Its focus on efficiency, protective features, and small form factor makes it well suited for demanding environments.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Lowest to $0.9663
STMicroelectronics
Need more? Email Us
Micrel
Lowest to $9.8522
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess