EN
  • EN
  • DE

IBM 9406-4502 - IBM 0/16GB DDR2 MAIN STORAGE

Part No IBM 9406-4502 - IBM 0/16GB DDR2 MAIN STORAGE
Manufacturer IBM
Catalog IT infrastructure Memory
Description IBM 0/16GB DDR2 MAIN STORAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419927-IBM 9406-4502 - IBM 0/16GB DDR2 MAIN STORAGE
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9406-4502 - IBM 0/16GB DDR2 MAIN STORAGE CAD Model

Description

The IBM 9406-4502 is a main storage solution designed specifically for IBM server models, offering a baseline of 0GB with the capability to upgrade to 16GB of DDR2 memory. DDR2 stands for Double Data Rate 2, a type of memory that provides higher bandwidth and speed compared to its predecessor, DDR, while also consuming less power. This makes the 9406-4502 module an efficient and effective way to increase the performance and capacity of IBM servers. The upgrade to 16GB of memory is substantial, allowing servers to handle larger workloads, improve application responsiveness, and enhance data processing speeds. This can be particularly beneficial in environments where multiple applications are running simultaneously or where servers are tasked with managing large databases or performing resource-intensive computations. The IBM 9406-4502 main storage module is engineered to meet IBM's high-quality standards, ensuring reliability and compatibility with supported IBM server systems. It provides a cost-effective way for businesses to extend the life and capabilities of their existing servers, avoiding the need for more significant hardware investments. With its upgrade capabilities, the IBM 9406-4502 module offers flexibility and scalability, making it a smart choice for organizations looking to optimize their server performance and meet growing data demands.

You May Also Be Interested in

Dell
DELL CP5NF
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess