EN
  • EN
  • DE

HP 758592-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10

Part No HP 758592-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Manufacturer HP
Catalog Rack Options
Description HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411864-HP 758592-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 758592-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10 CAD Model

Description

The HP 758592-001 is a specialized 4U Small Form Factor Ball-Bearing (SFF BB) Rail Kit designed exclusively for the HP ProLiant DL580 Generation 10 (G10) server. This rail kit is engineered to provide sturdy and secure mounting of your DL580 G10 server in a standard server rack, ensuring optimal placement and stability. Its ball-bearing design facilitates smooth sliding movement, allowing for easy installation and maintenance of the server without the need for a Cable Management Arm (CMA). The precision engineering of the rail kit guarantees compatibility and a perfect fit with the DL580 G10, providing a robust foundation that supports the server's weight and operational vibration. This rail kit is essential for IT professionals who seek a reliable and efficient solution to rack-mount their HP DL580 G20 servers, ensuring safe operation and accessibility in dense server environment setups.

You May Also Be Interested in

IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess