EN
  • EN
  • DE

HP 813198-B21 - HP BL460c G9 2SFF CTO Blade Server

Part No HP 813198-B21 - HP BL460c G9 2SFF CTO Blade Server
Manufacturer HP
Catalog Blades
Description Hewlett Packard Enterprise ProLiant BL460c Gen9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1405365-HP 813198-B21 - HP BL460c G9 2SFF CTO Blade Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 813198-B21 - HP BL460c G9 2SFF CTO Blade Server CAD Model

Description

The HP 813198-B21 signifies a notable advancement in server technology, tailored for businesses demanding high density, performance, and efficiency within their server environments. This model pertains to the HP ProLiant BL460c Gen9, a 2-Small Form Factor (SFF) Configure-to-Order (CTO) Blade Server that offers a powerful blend of performance, scalability, and flexibility. Designed to fit into the HP BladeSystem c-Class enclosures, it provides an optimal solution for data centers aiming to maximize space while achieving superior computing capabilities. The BL460c G9 is equipped with Intel Xeon processor options, providing the computational power necessary for demanding applications and workloads. It supports up to two processors, enhancing its performance capabilities. Memory-wise, it provides numerous DDR4 memory slots, allowing for significant RAM capacity that ensures smooth operation even under intensive workloads. This server is ideal for a wide range of applications, from virtualization to high-performance computing, thanks to its versatile storage options, including support for SFF drives, enabling high-speed data access and storage flexibility. Businesses can also benefit from the server’s embedded management tools, simplifying deployment, monitoring, and management of the server infrastructure. The HP BL460c G9 represents a reliable, efficient, and performance-oriented solution for modern data centers.

You May Also Be Interested in

Brocade
Brocade Processor Blade
Need more? Email Us
Brocade
CR16-8
Need more? Email Us
HP
Hewlett Packard Enterprise ProLiant BL495c G6 2435 2.6GHz Six Core 4GB Blade ServerThe HP ProLiant BL495c G6 Virtualization Blade eliminates the performance bottlenecks of a virtual machine host
Need more? Email Us
CISCO
UCS B200 M5 Blade w/o CPU, mem, HDD, mezz
Need more? Email Us
HP
HP BL460c G10 2SFF SAS/SATA CTO Blade Server
Need more? Email Us
Brocade
FC16-48
Need more? Email Us
HP
HP BL620c G7 CTO Blade Server
Need more? Email Us
Brocade
Brocade 4 Port Core Blade
Need more? Email Us
CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess