EN
  • EN
  • DE

SFH 4451-V

Part No SFH 4451-V
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description MIDLED MINI / Infrared (IR) Emitter 860nm 1.5V 100mA 63mW/sr @ 100mA 34° 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr ams-OSRAM USA Inc.
Series Power TOPLED®
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 63mW/sr @ 100mA
Wavelength 860nm
Voltage - Forward (Vf) (Typ) 1.5V
Viewing Angle 34°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Base Product Number SFH4451
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65111A6962,SFH4451-V,SFH 4451-V-ND
Standard Package 3,000
Win Source Part Number 1092443-SFH 4451-V
Ultra Librarian 3D Model Ultra Librarian SFH 4451-V CAD Model

Description

The SFH 4451-V is an infrared LED (IRED) manufactured by OSRAM Opto Semiconductors. It emits infrared light at a specific wavelength, making it suitable for various applications such as remote controls, light barriers, and other sensing systems. Its high radiant intensity and focused beam allow for efficient and reliable infrared transmission.

Applications:

  • Remote Control Systems: Used in remote controls for televisions, audio equipment, and other consumer electronics.
  • Light Barriers: Integrated into light barrier systems for object detection and security applications.
  • Proximity Sensors: Employed in proximity sensors to detect the presence of objects without physical contact.
  • Data Transmission: Utilized for short-range infrared data transmission.
  • Optical Switches: Used in optical switches for various control and automation applications.

Features:

  • High Radiant Intensity: Provides a strong infrared signal for reliable transmission.
  • Narrow Emission Angle: Focused beam allows for precise targeting and efficient use of energy.
  • 870 nm Wavelength: Emits infrared light at a wavelength commonly used in various applications.
  • Through-Hole Package: Designed for easy mounting on printed circuit boards.
  • Lead (Pb)-Free Package: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Reliable Performance: Delivers consistent and reliable infrared transmission.
  • Efficient Energy Use: Focused beam minimizes energy waste and maximizes signal strength.
  • Versatile Applications: Suitable for a wide range of applications requiring infrared emission.
  • Easy Integration: Simple to integrate into existing designs due to its through-hole package.
  • Environmentally Friendly: Meets environmental regulations due to its lead-free construction.

Additional Details:

The SFH 4451-V has a typical forward voltage and a specified forward current. Its narrow emission angle contributes to its high radiant intensity. The device's package is designed for robust mechanical stability. It is crucial to operate the LED within its specified electrical and thermal limits to ensure a long lifespan and consistent performance.

You May Also Be Interested in

Lite-On Inc.
IR Emitter and Detector
Lowest to $1.9566
Everlight Electronics Co Ltd
Infrared Emitter 940nm 750mW/sr Circular Top Mount 2-Pin T-1 3/4 Box / EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0557
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0508
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.3791
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0603
Lowest to $0.0255
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Lowest to $0.0347

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess