EN
  • EN
  • DE

HP 822531-001 - HP DL360 G8 Fan (Exact Part Number)

Part No HP 822531-001 - HP DL360 G8 Fan (Exact Part Number)
Manufacturer HP
Catalog Fan
Description Hewlett Packard Enterprise 822531-001. Type: Fan. Product colour: Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1407984-HP 822531-001 - HP DL360 G8 Fan (Exact Part Number)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 822531-001 - HP DL360 G8 Fan (Exact Part Number) CAD Model

Description

The HP DL360 G8 Fan, carrying the exact part number 822531-001, is an essential cooling component designed specifically for the HP ProLiant DL360 Gen8 servers. This high-efficiency fan plays a crucial role in maintaining optimal operational temperatures within the server, ensuring that the hardware components perform at their best without the risk of overheating. Built to match the precise specifications and form factor of the DL360 G8, this replacement fan provides a perfect fit, ensuring that airflow is maximized and directed exactly where it's needed most. The fan's advanced design allows it to operate with low noise levels, minimizing disruption in noise-sensitive environments such as offices or data centers. Easy to install or replace, it is an indispensable part for maintaining system reliability and performance, particularly in high-load situations where thermal management is critical. The HP DL360 G8 fan is a testament to HP's commitment to quality and durability, offering peace of mind to businesses relying on their IT infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess