EN
  • EN
  • DE

HP 858202-001 - HP E7-8893v4 (3.20GHz/4-Core/140W) CPU

Part No HP 858202-001 - HP E7-8893v4 (3.20GHz/4-Core/140W) CPU
Manufacturer HP
Catalog CPU
Description HP E7-8893v4 (3.20GHz/4-Core/140W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407588-HP 858202-001 - HP E7-8893v4 (3.20GHz/4-Core/140W) CPU
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 858202-001 - HP E7-8893v4 (3.20GHz/4-Core/140W) CPU CAD Model

Description

The HP 858202-001 is powered by the Intel Xeon E7-8893v4 processor, a specialist component optimized for tasks that require high per-core performance. With a robust 3.20GHz clock speed across 4 cores, it excels in workloads that benefit from faster core speeds, such as certain financial and scientific applications, as well as database management systems where single-thread performance is critical. This CPU leverages Intel's Broadwell architecture and integrates key technologies such as Intel Turbo Boost, which dynamically adjusts the processor's operational frequency to meet performance demands, and Intel Hyper-Threading, enabling more efficient processing of parallel tasks. Featuring a 60MB cache, it offers quick access to frequently used data, substantially boosting the processing efficiency for intensive tasks. Designed with a thermal design power (TDP) of 140W, it balances high-performance output with manageable heat dissipation, supporting sustained operational intensity. This processor's compatibility with HP's Gen9 and Gen10 servers ensures a smooth integration for organizations looking to upgrade their server's capabilities with a focus on optimizing per-core performance. It is an ideal solution for businesses in need of a processor that combines high-speed, efficiency, and reliability to handle critical, compute-intensive tasks.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess