EN
  • EN
  • DE

HP BC57810S-HP - HP Branded 10GB 2-Port Ethernet Adapter (HP + LP)

Part No HP BC57810S-HP - HP Branded 10GB 2-Port Ethernet Adapter (HP + LP)
Manufacturer HP
Catalog Adapters
Description HP Branded 10GB 2-Port Ethernet Adapter (HP + LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404818-HP BC57810S-HP - HP Branded 10GB 2-Port Ethernet Adapter (HP + LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP BC57810S-HP - HP Branded 10GB 2-Port Ethernet Adapter (HP + LP) CAD Model

Description

The HP BC57810S-HP is a high-performance 10GB 2-Port Ethernet Adapter, engineered to provide reliable high-speed network connectivity for HP workstations and servers. This adapter features two ports that support 10 Gigabit Ethernet, offering a substantial throughput increase for network-intensive tasks compared to standard Gigabit Ethernet connections. It comes with both a high-profile (HP) and a low-profile (LP) bracket, ensuring compatibility with a wide range of HP systems in various form factors, from small form factor (SFF) machines to full-size tower cases. The Ethernet adapter is built for professionals and enterprises seeking improved bandwidth and lower latency in their local area network (LAN) and for connecting to data centers. It is particularly beneficial for applications that involve substantial data transfers, high-resolution video streaming, and virtualization environments. The BC57810S-HP adapter is also designed with network redundancy in mind, providing an additional layer of reliability and uninterrupted network service. Its integration into HP systems allows for seamless compatibility and robust performance, supporting the rigorous demands of modern enterprise and data-intensive workflows.

You May Also Be Interested in

Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess