EN
  • EN
  • DE

HP J8707A - HP 4-Port 10GBe X2 ZL Module

Part No HP J8707A - HP 4-Port 10GBe X2 ZL Module
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 4-port 10GbE X2. Ethernet interface type: 10 Gigabit, Ethernet LAN data rates: 10000 Mbit/s. Compatibility: ProCurve Switch 5400zl series. Dimensions (WxDxH): 206.5 x 261.6 x 44.5 mm, Weight: 790 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413067-HP J8707A - HP 4-Port 10GBe X2 ZL Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J8707A - HP 4-Port 10GBe X2 ZL Module CAD Model

Description

The HP J8707A is a four-port 10-Gigabit X2 transceiver module designed for use in HP ProCurve 5400zl and 8200zl series switches. This high-speed module is engineered for networks demanding high bandwidth and lower latency for applications like high-definition video streaming, large-scale virtualization, and dense server environments. By offering X2 10-Gigabit Ethernet ports, it enables rapid data transfer rates and efficient connectivity for backbone, high-performance, and enterprise core deployments. The J8707A supports a range of X2 transceivers, providing flexibility for different optical networking requirements, including short-range, long-range, and copper connections. This module exemplifies advance networking technology by facilitating enhanced network reliability, significant throughput improvements, and increased resilience. With its integration, organizations can achieve improved operational efficiency and capacity, crucial for supporting current and future high-bandwidth applications. Additionally, the module’s design focuses on sustainability and energy efficiency, aligning with modern green IT initiatives.

You May Also Be Interested in

CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess