EN
  • EN
  • DE

HP J8770A - HP 4204 VL Switch Chassis

Part No HP J8770A - HP 4204 VL Switch Chassis
Manufacturer HP
Catalog Switch
Description HP 4204 vl Switch ChassisThe HP 4200 vl Switch Series consists of modular chassis that provide a flexible, cost-effective LAN solution as an alternative to stackable switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413324-HP J8770A - HP 4204 VL Switch Chassis
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J8770A - HP 4204 VL Switch Chassis CAD Model

Description

The HP J8770A, known as the HP 4204 VL Switch Chassis, is part of HP's versatile and scalable switch portfolio designed to meet the networking needs of midsize businesses and large enterprise environments. This chassis provides a robust foundation for a customizable switch solution, allowing for the installation of various interchangeable modules to fit specific network requirements. The chassis features a modular design that supports a mix of fiber and copper connectivity options, including Gigabit and Fast Ethernet, providing flexibility in network configuration and expansion. With support for advanced features such as Layer 3 routing, enterprise-class security, and Quality of Service (QoS), the HP 4204 VL Switch Chassis is engineered to deliver high performance, reliability, and the scalability needed to support complex network architectures and a growing number of connected devices. Its ease of management, through intuitive web-based tools or command-line interface, ensures efficient administration of network policies and security settings, making it an ideal solution for organizations seeking a high degree of customization and control over their network infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess