EN
  • EN
  • DE

HP J9534-61001 - HP 24-Port GIG-T POE+ V2 ZL Module

Part No HP J9534-61001 - HP 24-Port GIG-T POE+ V2 ZL Module
Manufacturer HP
Catalog Io Expansions
Description HP 24-Port GIG-T POE+ V2 ZL Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1410726-HP J9534-61001 - HP 24-Port GIG-T POE+ V2 ZL Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9534-61001 - HP 24-Port GIG-T POE+ V2 ZL Module CAD Model

Description

The HP J9534-61001 is another variant of the 24-Port GIG-T POE+ V2 ZL Module, offering the same high-quality functionality and performance as its counterparts, designed to enhance the capabilities of HP modular switches. This module enables the addition of 24 Gigabit Ethernet ports, all supporting PoE+, to facilitate the centralized power supply to PoE devices within the network. With the capability to deliver up to 30 watts per port, it efficiently meets the power requirements of various devices, facilitating seamless operation. The integration of this module into a compatible HP switch chassis not only extends the network's reach but also its functionality, allowing for the direct connection and power supply to critical network devices such as security cameras, VoIP phones, and wireless access points. Suited for businesses of all sizes looking to upgrade their network infrastructure, the HP J9534-61001 serves as a cornerstone for building a robust, flexible, and efficient networking environment.

You May Also Be Interested in

NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp LP11000 FC HBA
Need more? Email Us
NetApp
NetApp Dual Port 16Gbps HBA
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 10Gb I/O Expansion Module
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess