EN
  • EN
  • DE

HP JE007A - HPE 1910-24G-PoE (365W) Switch

Part No HP JE007A - HPE 1910-24G-PoE (365W) Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise V 1910-24G-PoE (365W)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413316-HP JE007A - HPE 1910-24G-PoE (365W) Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JE007A - HPE 1910-24G-PoE (365W) Switch CAD Model

Description

The HP JE007A is an advanced member of the HPE 1910 switch series, tailored for SMBs that require power over Ethernet (PoE) capabilities along with high-speed data connectivity. This 24-port Gigabit Ethernet switch delivers PoE on all ports, with a generous power budget of 365W, accommodating devices such as IP phones, wireless access points, and surveillance cameras without the need for additional power supplies. It also offers four SFP slots for fiber connectivity, enhancing network flexibility and reach. The JE007A includes comprehensive security and network management features, such as VLAN support for network segmentation, Access Control Lists for securing network resources, and Quality of Service for traffic prioritization. Designed for easy setup and management via its web-based interface, it caters to organizations with limited IT resources. Energy-efficient technology ensures reduced power consumption, aligning with environmentally conscious operational goals. The JE007A is a robust solution for businesses needing a PoE-enabled network infrastructure that is both powerful and easy to manage.

You May Also Be Interested in

CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess