EN
  • EN
  • DE

HP P02512-B21 - HP GOLD 6244 (3.6GHz - 8C) DL380 G10 CPU Kit

Part No HP P02512-B21 - HP GOLD 6244 (3.6GHz - 8C) DL380 G10 CPU Kit
Manufacturer HP
Catalog CPU
Description HP GOLD 6244 (3.6GHz - 8C) DL380 G10 CPU Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407539-HP P02512-B21 - HP GOLD 6244 (3.6GHz - 8C) DL380 G10 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P02512-B21 - HP GOLD 6244 (3.6GHz - 8C) DL380 G10 CPU Kit CAD Model

Description

The HP P02512-B21 CPU Kit offers the exceptional processing power of the Intel Xeon Gold 6244 processor, making it an ideal solution for businesses that require high-end performance for their demanding applications. Operating at a base frequency of 3.6 GHz with 8 cores, this CPU Kit is designed to drastically improve the performance of your HP ProLiant DL380 Gen10 servers, ensuring smooth and efficient operations. This kit is equipped with advanced technologies such as Intel Turbo Boost Technology, which allows it to operate at higher frequencies when needed, and Intel Hyper-Threading Technology, enabling each core to handle multiple threads simultaneously. This results in increased multitasking and throughput for your critical business applications. The HP Gold 6244 CPU Kit also incorporates Intel's Speed Shift Technology for faster performance adjustment to quickly select the best performance state, and its support for 2933 MT/s DDR4 memory speeds enhances the overall system performance by reducing data transfer bottlenecks. Designed for a broad range of workloads, including cloud computing, virtualization, and high-performance computing, this CPU kit also features advanced security technologies, including Intel Trusted Execution Technology and Intel AES New Instructions, providing robust security measures to protect data and ensure the integrity of your operations. The HP P02512-B21 CPU Kit is not only a powerhouse in terms of processing capability but also emphasizes energy efficiency and thermal management, ensuring your server runs coolly and economically. It’s an essential upgrade for businesses looking to enhance their server capability, support for complex applications, and future-proof their IT infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess