EN
  • EN
  • DE

HP P12024-L21 - HP Gold 5222 (3.8GHz - 4C) ML350 G10 CPU Kit

Part No HP P12024-L21 - HP Gold 5222 (3.8GHz - 4C) ML350 G10 CPU Kit
Manufacturer HP
Catalog CPU
Description HP Gold 5222 (3.8GHz - 4C) ML350 G10 CPU Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407492-HP P12024-L21 - HP Gold 5222 (3.8GHz - 4C) ML350 G10 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P12024-L21 - HP Gold 5222 (3.8GHz - 4C) ML350 G10 CPU Kit CAD Model

Description

The HP P12024-L21 CPU Kit offers a formidable upgrade solution for the HP ProLiant ML350 Gen10 servers, tailored to elevate operational performance and efficiency within enterprise environments. Central to this kit is the Intel Xeon Gold 5222 processor, which showcases a high operating frequency of 3.8GHz across 4 cores, engineered to deliver accelerated computing performance for demanding applications and workloads. This processor is particularly suited for tasks that benefit from high clock speeds rather than a large number of cores, making it ideal for single-threaded applications and light multithread workloads. The Xeon Gold 5222 belongs to the Skylake family, which means it supports advanced features like Intel Turbo Boost Technology 2.0 for dynamic performance optimization and Intel Hyper-Threading for improved parallel task processing. A 105W TDP specification represents a balanced approach to power consumption, providing a high-performance computational offering without excessive energy use. The kit is meticulously designed to ensure perfect compatibility with ML350 Gen10 servers, integrating effortlessly to enhance computing power without compromising on system stability or energy efficiency. It also comes complete with a high-quality cooling solution to ensure the processor operates within optimal thermal parameters, safeguarding the longevity of both the CPU and the server. In essence, the HP P12024-L21 CPU Kit is an essential upgrade for businesses aiming to boost their server's performance for high-speed computing tasks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess