EN
  • EN
  • DE

HP P19719-B21-26SFF - HP DL380 G10 26SFF NC CTO Server (2 in rear)

Part No HP P19719-B21-26SFF - HP DL380 G10 26SFF NC CTO Server (2 in rear)
Manufacturer HP
Catalog Server
Description HP DL380 G10 26SFF NC CTO Server (2 in rear)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412000-HP P19719-B21-26SFF - HP DL380 G10 26SFF NC CTO Server (2 in rear)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P19719-B21-26SFF - HP DL380 G10 26SFF NC CTO Server (2 in rear) CAD Model

Description

The HP P19719-B21-26SFF, part of the esteemed HP DL380 Gen10 server series, provides a remarkable foundation for any data center looking to maximize performance and density. This Configure-To-Order (CTO) server is tailor-designed to meet specific business requirements, offering flexibility in its configuration. It accommodates 26 Small Form Factor (SFF) hard drives, including 2 in the rear, enabling a substantial amount of storage and versatility for various workloads. The DL380 Gen10 is known for its security, performance, and expandability, making it an excellent choice for enterprises running applications such as data analytics, cloud environments, and a wide range of compute-intensive tasks. It supports the latest Intel Xeon Scalable processors, providing up to 28 cores per processor, which allows for significant computing power and efficiency. With the inclusion of HP’s Integrated Lights-Out (iLO) Advanced, administrators can manage the server seamlessly, both locally and remotely, enhancing the operational efficiency. Furthermore, it comes with a comprehensive set of security features, including HPE Secure Root of Trust, Secure Start, and Runtime Firmware Validation, ensuring that the server is protected from the BIOS upwards. This model is specifically designed for businesses that need extensive storage and high-performance computing capabilities, offering the flexibility and scalability required in modern IT environments.

You May Also Be Interested in

IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess