EN
  • EN
  • DE

LENOVO 00FN249 - 4TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED

Part No LENOVO 00FN249 - 4TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED
Manufacturer Lenovo
Catalog Hard Drives
Description 4TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428216-LENOVO 00FN249 - 4TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FN249 - 4TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED CAD Model

Description

The LENOVO 00FN249 represents a highly reliable and secure storage solution, designed to meet the demanding requirements of enterprise-level data environments. This hard drive boasts a substantial capacity of 4 Terabytes (TB), providing ample space for bulk storage requirements such as document archives, large databases, and high-definition multimedia files. Operating at a spindle speed of 7200 revolutions per minute (RPM), it ensures swift access to stored data, enhancing overall system performance. The inclusion of a 12Gbps Near-Line Serial Attached SCSI (NL SAS) interface facilitates high-speed data transfer rates, making this drive suitable for applications that require rapid data access and processing. The 3.5-inch form factor allows for compatibility with a wide range of server and storage systems, ensuring easy integration into existing IT infrastructures. Additionally, this model features a 512e format and a Self-Encrypting Drive (SED) technology, offering enhanced data security and compliance with industry-standard encryption protocols. The Generation 2 Hot-Swap (G2HS) design enables quick and easy drive replacement without system downtime, promoting continuous operation and maintenance efficiency. Overall, the LENOVO 00FN249 is an excellent choice for organizations seeking a blend of high capacity, performance, and security in their storage solutions.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess