EN
  • EN
  • DE

HP P26873-001 - HP BCM57412 10Gb 2-Port SFP+ OCP3 Adapter

Part No HP P26873-001 - HP BCM57412 10Gb 2-Port SFP+ OCP3 Adapter
Manufacturer HP
Catalog Adapters
Description HP BCM57412 10Gb 2-Port SFP+ OCP3 Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405117-HP P26873-001 - HP BCM57412 10Gb 2-Port SFP+ OCP3 Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P26873-001 - HP BCM57412 10Gb 2-Port SFP+ OCP3 Adapter CAD Model

Description

The HP BCM57412 10Gb 2-Port SFP+ OCP3 Adapter, part number P26873-001, is a high-performance network interface card designed for use in HP ProLiant servers. This adapter uses Broadcom's advanced 57412 chipset to deliver fast, reliable 10 Gigabit Ethernet connections over fiber optic cables, using SFP+ transceivers. Designed to fit the Open Compute Project (OCP) form factor (version 3), this adapter offers a compact solution for server connectivity that aligns with the OCP's objectives for efficiency, scalability, and openness in data center infrastructure. The two ports enable redundant connections for increased reliability or aggregated bandwidth for higher performance, supporting advanced networking features like VLAN tagging, offloads (checksum and TCP segmentation), and jumbo frames. The adapter is ideal for high-performance computing, virtualization, storage, and networking applications where high bandwidth and low latency are critical. It enables businesses to handle demanding workloads, increase data center efficiency, and reduce total cost of ownership by leveraging the latest in network technology and the OCP's innovative design principles.

You May Also Be Interested in

Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess