EN
  • EN
  • DE

LM1085R-5.0

Part No LM1085R-5.0
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969372-LM1085R-5.0
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1085R-5.0 CAD Model

Description

The LM1085R-5.0 is a low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. LDO regulators are commonly used in a wide range of electronic devices to ensure a clean and reliable power supply for sensitive components.

Applications:

  • Microprocessor Power Supplies: Used to regulate the power supply voltage for microprocessors and microcontrollers, ensuring stable and reliable operation.
  • Post Regulators for Switching Power Supplies: Employed as post regulators for switching power supplies, reducing ripple and noise and improving the overall power supply quality.
  • Battery Chargers: Integrated into battery charger circuits for regulating the charging voltage and current, ensuring safe and efficient battery charging.
  • Linear Regulators: Used as linear regulators in various electronic devices, providing a stable and regulated voltage for sensitive components.
  • Portable Devices: Utilized in portable devices such as smartphones, tablets, and laptops for regulating the power supply voltage and extending battery life.

Features:

  • Low Dropout Voltage: Offers a low dropout voltage, allowing the regulator to operate with a small difference between the input and output voltages.
  • High Output Current: Provides a high output current, typically up to 3A, enabling it to power a wide range of loads.
  • Overcurrent Protection: Includes overcurrent protection, protecting the regulator and the load from damage due to excessive current.
  • Thermal Overload Protection: Features thermal overload protection, preventing the regulator from overheating and ensuring reliable operation.
  • Adjustable Output Voltage: Some versions of the LM1085 offer an adjustable output voltage, allowing for customization to specific application requirements. The LM1085R-5.0 provides a fixed 5.0V output.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive components.
  • Reduced Noise and Ripple: Reduces noise and ripple in the power supply, improving the overall performance of the system.
  • Protection from Overcurrent and Overheating: Protects the regulator and the load from damage due to overcurrent and overheating.
  • Extended Battery Life: Improves battery life in portable devices by providing a more efficient and regulated power supply.
  • Simplified Power Supply Design: Simplifies power supply design by providing a compact and easy-to-use voltage regulation solution.

Additional Details:

The LM1085R-5.0 LDO regulator is typically packaged in a TO-220 or a TO-263 package. It requires proper heat sinking to dissipate heat and ensure reliable operation, especially at high output currents. The regulator also requires input and output capacitors to stabilize the output voltage and reduce noise. The specific values of the capacitors depend on the application and the load current. The LM1085 is a popular choice for voltage regulation due to its simplicity, reliability, and low cost.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5619 $50.5710
220+ $0.4610 $101.4200
340+ $0.4466 $151.8440
465+ $0.4322 $200.9730
600+ $0.4178 $250.6800
805+ $0.3746 $301.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,027 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess