EN
  • EN
  • DE

LM1117GS-3.3V

Part No LM1117GS-3.3V
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963136-LM1117GS-3.3V
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1117GS-3.3V CAD Model

Description

The LM1117GS-3.3V is a low dropout (LDO) voltage regulator manufactured by TAEJIN and also produced by HTC Korea. It provides a stable 3.3V output voltage with a low dropout voltage, allowing it to operate efficiently even when the input voltage is only slightly higher than the desired output voltage. This LDO regulator is widely used in various electronic applications, including portable devices, computer peripherals, and power management circuits.

Applications:

  • Post Regulation for Switching Supplies
  • Battery Chargers
  • Active SCSI Terminators
  • Microprocessor Power Supplies
  • Portable Electronics

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Output Current: Capable of delivering a specific output current.
  • Internal Current Limiting: Protects the regulator from overload conditions.
  • Thermal Shutdown: Prevents damage from excessive heat.
  • Fixed Output Voltage: Provides a precise and stable 3.3V output.

Benefits:

  • High Efficiency: Low dropout voltage minimizes power loss and improves efficiency.
  • Overload Protection: Current limiting and thermal shutdown enhance reliability.
  • Stable Output Voltage: Provides a consistent and accurate voltage supply.
  • Simplified Design: Requires minimal external components.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details:

The LM1117GS-3.3V typically comes in a surface-mount package (e.g., SOT-223). Key specifications include input voltage range, output current capability, dropout voltage at various load currents, and thermal resistance. The regulator requires input and output capacitors for stability; refer to the datasheet for recommended capacitor values and types. This LDO regulator is a reliable and cost-effective solution for providing a stable 3.3V power supply in a wide range of electronic devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess