EN
  • EN
  • DE
  • IT

LM2575GR-ADJ

Part No LM2575GR-ADJ
Manufacturer TAEJIN / HTC Korea
Description Step-down type TO-263-5 DC-DC Converters ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151865-LM2575GR-ADJ
Categories Custom Parts
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575GR-ADJ CAD Model

Description

The LM2575GR-ADJ is an adjustable output voltage step-down (buck) switching regulator. While the manufacturer is listed as TAEJIN / HTC Korea, the LM2575 is a popular series of regulators originally manufactured by Texas Instruments (TI) and now available from other sources. This regulator is designed to efficiently convert a higher DC voltage to a lower DC voltage, making it suitable for a wide range of power supply applications.

Applications:

  • Simple high-efficiency step-down (buck) regulator
  • Battery chargers
  • Pre-regulator for linear regulators
  • Point-of-load regulation
  • LED drivers
  • Powering microcontrollers and digital circuits
  • Portable electronics

Features:

  • Adjustable output voltage
  • 3A output current capability
  • Wide input voltage range
  • High efficiency (up to 88%)
  • Thermal shutdown protection
  • Current limit protection
  • Fixed frequency operation
  • Requires minimal external components

Benefits:

  • Provides a stable and adjustable output voltage
  • Delivers sufficient power for a variety of applications
  • Operates from a wide range of input voltages
  • Minimizes power loss and reduces heat generation
  • Protects the regulator from overheating
  • Prevents damage from excessive output current
  • Ensures predictable performance
  • Simplifies circuit design and reduces cost

Additional Details:

The LM2575GR-ADJ requires external components such as an inductor, a diode, and capacitors to function as a complete switching regulator. The output voltage is adjusted using two resistors in a voltage divider configuration. The 'GR' likely refers to the package type, such as a TO-220 or similar package. The adjustable output allows the designer to set the output voltage to the desired level for the specific application. The regulator operates at a fixed switching frequency, simplifying the design of the external components. Thermal shutdown and current limit protection features enhance the reliability and robustness of the regulator.

For specific details on the TAEJIN / HTC Korea version, including tolerances, temperature ratings, and exact package dimensions, refer to the manufacturer's datasheet. However, information available regarding the Texas Instruments part provides a generally accurate view of the regulator's functionality.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6789 $50.9175
180+ $0.5570 $100.2600
280+ $0.5396 $151.0880
385+ $0.5222 $201.0470
500+ $0.5048 $252.4000
665+ $0.4526 $300.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,413 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess