EN
  • EN
  • DE
  • IT

LM2576TV-005

Part No LM2576TV-005
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series SIMPLE SWITCHER®
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number LM2576
Standard Package 50 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181842-LM2576TV-005
Ultra Librarian 3D Model Ultra Librarian LM2576TV-005 CAD Model

Description

Analog Devices Inc. LM2576TV-005 Product Overview

The LM2576TV-005 is a highly efficient, monolithic integrated circuit for voltage regulation from Analog Devices Inc., renowned for its robust design and ease of use. This voltage regulator is part of the LM2576 series, which provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2576TV-005 is designed to deliver a fixed output voltage of 5V, making it ideal for a wide range of applications in the electronics industry.
  • High Efficiency: With a conversion efficiency of up to 90%, this device is suitable for battery-powered and energy-conscious designs.
  • Load Capacity: Capable of driving a 3A load with excellent line and load regulation.
  • Simplicity: Requires a minimal number of external components, facilitating design simplicity and reducing overall system cost.
  • Thermal Shutdown and Current Limit Protection: Features like thermal shutdown and current limit protection ensure the longevity and reliability of both the regulator and the system it is part of.
  • Wide Input Voltage Range: The device operates from a wide input voltage range of 4V to 40V, accommodating a variety of power sources and conditions.

Applications

The LM2576TV-005 is versatile and can be used in numerous applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

The device is packaged in a TO-220 variant, which is designed to offer a compact solution with easy mounting onto a printed circuit board. Analog Devices Inc. ensures that the LM2576TV-005 meets the highest quality and performance standards, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess