EN
  • EN
  • DE
  • IT

LM2576R-ADJ

Part No LM2576R-ADJ
Manufacturer TAEJIN / HTC Korea
Description 3A, 52kHz, Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1197414-LM2576R-ADJ
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2576R-ADJ CAD Model

Description

The LM2576R-ADJ is an adjustable output voltage regulator. While manufactured by TAEJIN/HTC Korea in this instance, it's based on the popular LM2576 series of monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator. The device is capable of driving a 3A load with excellent line and load regulation. It requires a minimum number of external components, making it easy to use and implement. This particular version offers an adjustable output voltage, providing flexibility in circuit design.

Applications

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converters
  • LCD monitor power supplies
  • Battery chargers

Features

  • Adjustable output voltage version
  • 3.3V, 5V, 12V, and adjustable output versions available
  • 3.0A output current capability
  • Wide input voltage range (4.75V to 40V)
  • High efficiency (up to 88%)
  • Thermal shutdown and current limit protection
  • Requires only a few external components

Benefits

  • Simplified power supply design
  • High efficiency reduces heat dissipation
  • Protection features enhance reliability
  • Adjustable output allows for flexible voltage selection
  • Cost-effective solution for step-down regulation

Additional Details

The LM2576R-ADJ utilizes a fixed-frequency oscillator (typically around 52 kHz) to control the switching of an internal power transistor. An external inductor and capacitor are used to filter the output voltage. The output voltage is adjustable via two external resistors that form a voltage divider. The device incorporates current limiting and thermal shutdown protection to prevent damage in overload conditions. The datasheet provides detailed information on selecting external components, optimizing performance, and ensuring stable operation. Considerations for layout are also critical to avoid noise and ensure reliable performance. It's important to consult the datasheet to choose appropriate external components based on the desired output voltage and load current.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8192 $53.2480
150+ $0.6722 $100.8300
235+ $0.6512 $153.0320
320+ $0.6302 $201.6640
415+ $0.6092 $252.8180
550+ $0.5462 $300.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,183 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess