EN
  • EN
  • DE

LM2950-3.3V

Part No LM2950-3.3V
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Description LDO Fixed Output Voltage Regulator LM2950-3.3V, TO92, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069942-LM2950-3.3V
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2950-3.3V CAD Model

Description

The LM2950-3.3V is a low-dropout voltage regulator that provides a fixed 3.3V output. It's designed for applications where a stable and efficient voltage supply is critical, especially in battery-powered or portable devices. Its low dropout characteristic allows it to maintain regulation even when the input voltage is close to the output voltage.

Applications

  • Battery-Powered Systems: Ideal for use in portable devices such as smartphones, tablets, and wearable technology.
  • Microcontroller Power Supplies: Provides a stable 3.3V supply voltage for microcontrollers and digital circuits.
  • Logic Circuits: Powers digital logic circuits requiring a 3.3V supply.
  • Post-Regulation: Can be used as a post-regulator to clean up the output of switching power supplies.

Features

  • Fixed 3.3V Output: Provides a precise and stable 3.3V regulated output voltage.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode.
  • Short Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating and damage.

Benefits

  • Extended Battery Life: Low dropout and quiescent current characteristics maximize battery life in portable devices.
  • Stable Voltage Supply: Ensures consistent operation of sensitive electronic components by providing a regulated 3.3V output.
  • Improved System Reliability: Protection features guard against electrical faults and thermal overload.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.

The LM2950-3.3V low dropout regulator is a valuable component for any system requiring a stable 3.3V supply. Its efficiency, combined with built-in protection features, makes it suitable for a wide array of applications. Its low dropout characteristic is particularly beneficial in battery-operated devices. Its ability to provide a stable voltage contributes to the overall reliability and performance of the electronic system, ensuring that connected components operate within their specified voltage range.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,037 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess