EN
  • EN
  • DE

LM78L05D

Part No LM78L05D
Manufacturer TAEJIN / HTC Korea
Description 3-TERMINAL 0.1A POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1200747-LM78L05D
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM78L05D CAD Model

Description

The LM78L05D is a three-terminal positive regulator suitable for a wide range of applications. This device is designed with internal current limiting and thermal shutdown, making it remarkably robust. It requires minimal external components, simplifying circuit design and reducing overall system cost.

Applications

  • Voltage Regulation: Providing a stable 5V output for microcontrollers, sensors, and other low-power electronic components.
  • Power Supplies: Used in linear power supplies to create a regulated output voltage from a higher input voltage.
  • Battery Chargers: Employed in simple battery charging circuits to maintain a consistent charging voltage.
  • On-card Regulation: Providing localized regulation for individual circuit sections, minimizing noise and improving performance.
  • DIY Electronics Projects: Commonly used in hobbyist electronics projects requiring a reliable 5V power source.

Features

  • Output Voltage: Fixed 5V output.
  • Output Current: Up to 100mA output current capability.
  • Internal Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Overload Protection: Prevents overheating and damage to the regulator.
  • Short-Circuit Protection: Safeguards the regulator and connected circuitry from short-circuit faults.
  • No External Components Required: Simplifies circuit design and reduces component count.
  • TO-92 Package: Small and easy to mount on PCBs or breadboards.

Benefits

  • Stable Output Voltage: Provides a reliable 5V output voltage, ensuring consistent performance of connected devices.
  • Overload Protection: Built-in current limiting and thermal shutdown protect the regulator from damage, enhancing system reliability.
  • Simplified Design: Minimal external components reduce design complexity and BOM cost.
  • Cost-Effective: Provides a simple and affordable solution for voltage regulation needs.
  • Easy to Use: Simple three-terminal configuration allows for easy integration into various circuits.

Additional Details

The LM78L05D requires an input voltage typically between 7V and 20V. A small input capacitor (e.g., 0.33µF) is recommended to filter out input noise. An output capacitor (e.g., 0.1µF) can improve transient response. The regulator's dropout voltage is typically around 2V. The operating temperature range is typically from 0°C to +125°C. This regulator is widely available and can be used as a direct replacement for other 78L05 series regulators from different manufacturers.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0813 $50.4060
1,500+ $0.0667 $100.0500
2,320+ $0.0647 $150.1040
3,195+ $0.0626 $200.0070
4,135+ $0.0605 $250.1675
5,540+ $0.0542 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,090 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess