EN
  • EN
  • DE

LM78L12A

Part No LM78L12A
Manufacturer TAEJIN / HTC Korea
Description 3-TERMINAL 0.1A POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1200755-LM78L12A
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM78L12A CAD Model

Description

The LM78L12A is a three-terminal positive voltage regulator suitable for a wide range of applications. Manufactured by TAEJIN/HTC Korea (though originally a National Semiconductor/TI part), it is designed to provide a stable and regulated 12V output. It's part of the 78Lxx series of linear regulators, known for their simplicity and ease of use. The LM78L12A is commonly used in applications where a stable 12V power supply is needed from a higher voltage source, such as battery-powered devices, consumer electronics, and hobbyist projects.

Applications:

  • Battery chargers
  • Power supplies for small electronic devices
  • Voltage regulation in hobbyist circuits
  • Linear regulation for microcontrollers
  • Post-regulation for switching power supplies

Features:

  • Output voltage: 12V
  • Output current: Up to 100mA
  • Internal thermal overload protection
  • Short-circuit current limiting
  • No external components required
  • Available in various packages (e.g., TO-92, SO-8)

Benefits:

  • Provides a stable and regulated 12V output
  • Protects circuits from over-voltage and short-circuit conditions
  • Simple to use with minimal external components
  • Cost-effective voltage regulation solution
  • Wide operating temperature range

Technical Specifications:

  • Output Voltage: 12V ± 5%
  • Input Voltage Range: 14.5V to 30V (typically)
  • Output Current: 100mA (maximum)
  • Quiescent Current: Typically 6mA
  • Operating Temperature Range: 0°C to +125°C
  • Package Options: TO-92, SO-8
  • Line Regulation: Typically 6mV
  • Load Regulation: Typically 12mV

The LM78L12A is a reliable and easy-to-use linear voltage regulator suitable for various low-current applications requiring a stable 12V supply.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,105+ $0.2622 $289.7310
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess