EN
  • EN
  • DE

MC34063CN

Part No MC34063CN
Manufacturer TAEJIN / HTC Korea
Description 0.8A Step Down / Step Up / Inverting DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1218579-MC34063CN
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34063CN CAD Model

Description

The MC34063CN is a monolithic control circuit containing the primary functions required for DC-to-DC converters. Manufactured by TAEJIN / HTC Korea, this versatile chip is commonly used in step-up, step-down, and inverting converter topologies. Its ease of use and integrated features make it a popular choice for a wide range of power supply applications.

Applications:

  • Step-Up (Boost) Converters: Used to increase voltage from a lower to a higher level.
  • Step-Down (Buck) Converters: Used to decrease voltage from a higher to a lower level.
  • Inverting Converters: Used to generate a negative voltage from a positive voltage source.
  • Battery Chargers: Implemented in simple battery charging circuits.
  • LED Drivers: Drives LEDs with constant current regulation.

Features:

  • Wide Input Voltage Range: Operates from 3.0V to 40V.
  • Low Standby Current: Minimizes power consumption when not actively switching.
  • Current Limiting: Protects the circuit from overcurrent conditions.
  • Internal Oscillator: Eliminates the need for external timing components.
  • Output Switch Transistor: Integrated transistor capable of switching up to 1.5A.
  • Adjustable Output Voltage: Can be configured for various output voltage levels using external resistors.

Benefits:

  • Versatile: Can be used in a variety of converter topologies.
  • Simple to Use: Requires few external components, simplifying the design process.
  • Cost-Effective: Provides a cost-effective solution for DC-to-DC conversion.
  • Integrated Protection: Current limiting and thermal shutdown enhance the reliability of the circuit.
  • Wide Input Voltage Range: Can operate from a wide range of input voltages.

The MC34063CN contains an internal oscillator with a typical frequency of 100 kHz. The output voltage is adjustable by selecting appropriate values for two external resistors. The device includes an internal current limit, protecting the external switch from overcurrents. It is typically available in an 8-pin DIP or SOIC package. External components such as inductors, capacitors, and diodes are necessary to create a functional DC-DC converter circuit using the MC34063CN. The design process typically involves selecting these components based on the desired input and output voltage ranges and the required output current.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess