EN
  • EN
  • DE

TJ1117GS-ADJ

Part No TJ1117GS-ADJ
Manufacturer TAEJIN / HTC Korea
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 366272-TJ1117GS-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJ1117GS-ADJ CAD Model

Description

The TJ1117GS-ADJ is an adjustable voltage regulator manufactured by TAEJIN/HTC Korea. It's designed to provide a stable and adjustable DC output voltage from a higher DC input voltage. This regulator is commonly used in various electronic devices and power supply applications where a precise and adjustable voltage source is required.

Applications:

  • Power Supplies
  • Battery Chargers
  • Microcontroller Power
  • Adjustable Voltage Sources
  • Post Regulation for Switching Power Supplies

Features:

  • Adjustable Output Voltage (1.25V to VIN - VDROP)
  • Output Current up to 1A
  • Low Dropout Voltage
  • Thermal Overload Protection
  • Short Circuit Protection
  • Available in various packages (e.g., SOT-223, TO-252)

Benefits:

  • Provides a stable and adjustable voltage source for sensitive electronic components.
  • Protects connected devices from over-voltage or short circuit conditions.
  • Increases system reliability by maintaining a consistent voltage level.
  • Offers flexibility in design with its adjustable output voltage.
  • Simplifies power management in various electronic applications.

The TJ1117GS-ADJ is a three-terminal adjustable regulator with excellent line and load regulation. It requires only two external resistors to set the output voltage. The device includes built-in thermal overload and short circuit protection, preventing damage in fault conditions. Its low dropout voltage allows it to operate with a minimal difference between input and output voltages, maximizing efficiency.

Key Specifications:

  • Input Voltage Range: Up to 15V (check datasheet for specific maximum)
  • Output Voltage Range: 1.25V to (VIN - VDROP)
  • Output Current: 1A
  • Dropout Voltage: Typically 1.2V at 1A
  • Operating Temperature Range: -40°C to +125°C (check datasheet)

The TJ1117GS-ADJ is a versatile and reliable adjustable voltage regulator suitable for a wide range of power supply and voltage regulation applications, ensuring stable and protected power for electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess