EN
  • EN
  • DE

AD2000BK1N

Part No AD2000BK1N
Manufacturer Hubbell Wiring Device-Kellems
Catalog Custom Parts (0 - A)
Description Ws, vac/occ, dt, 1 Rly, 120/277V, no Btn, bk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128618-AD2000BK1N
Categories Custom Parts
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2000BK1N CAD Model

Description

The AD2000BK1N is an electrical wiring device manufactured by Hubbell Wiring Device-Kellems. While specific details require further research, it is likely a component designed for power or signal connectivity in electrical systems. Hubbell Wiring Device-Kellems is a reputable manufacturer known for producing high-quality wiring and connectivity solutions for diverse industries.

Applications

Based on Hubbell's product offerings and common wiring devices, possible applications include:

  • Commercial Buildings: Wiring devices for electrical outlets, switches, and lighting controls.
  • Industrial Facilities: Heavy-duty connectors and wiring components for machinery and equipment.
  • Residential Wiring: Outlets, switches, and circuit protection devices for home electrical systems.
  • Data Centers: Connectors and cabling solutions for network infrastructure and power distribution.
  • Healthcare Facilities: Wiring devices with antimicrobial properties for infection control.

Features

Assuming this part is a wiring device, the following are possible features based on standard product specifications:

  • Durable Construction: Made with high-quality materials to withstand physical stress and environmental conditions.
  • Secure Connections: Provides reliable and secure electrical connections to prevent power interruptions.
  • Easy Installation: Designed for quick and straightforward installation, reducing labor costs.
  • High Conductivity: Ensures efficient power transmission with minimal voltage drop.
  • Safety Features: Incorporates safety features such as grounding and overcurrent protection.

Benefits

Based on common wiring device benefits, the following are likely:

  • Reliable Power Distribution: Ensures consistent and dependable power supply to connected devices.
  • Improved Safety: Reduces the risk of electrical hazards and ensures compliance with safety standards.
  • Reduced Maintenance Costs: Durable construction minimizes the need for frequent replacements and repairs.
  • Enhanced System Performance: Optimizes electrical system performance by providing efficient and reliable connections.
  • Versatile Application: Suitable for use in a wide range of electrical and electronic systems.

Additional Details

Without more specific information, determining the exact technical specifications of the AD2000BK1N wiring device is difficult. However, Hubbell products typically comply with industry standards such as UL, CSA, and RoHS, ensuring safety and environmental compliance. For accurate specifications, refer to the official Hubbell Wiring Device-Kellems datasheet for part number AD2000BK1N or contact Hubbell directly.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
GE Critical Power
Need more? Email Us
Linear Technology
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess