EN
  • EN
  • DE

PH2304PB020

Part No PH2304PB020
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (O - R)
Description HUBBELL WIRING DEVICE-KELLEMS PH2304PB020 Cable Assy, Double Ended, 20A, 20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084690-PH2304PB020
Categories OEM Parts(O-R)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH2304PB020 CAD Model

Description

The Hubbell Wiring Device-Kellems PH2304PB020 is a robust and reliable electrical connector designed for industrial and commercial applications. This connector is part of Hubbell's extensive range of wiring devices known for their durability and performance in demanding environments. The PH2304PB020 is engineered to provide a secure and stable connection, ensuring efficient power distribution and minimizing the risk of downtime.

Applications

  • Industrial machinery and equipment
  • Commercial lighting systems
  • Power distribution panels
  • Generator connections
  • Outdoor electrical installations

Features

  • Durable construction: Built to withstand harsh environments, including exposure to moisture, chemicals, and extreme temperatures.
  • Secure connection: Provides a tight and reliable connection to prevent accidental disconnections.
  • High conductivity: Ensures efficient power transfer with minimal voltage drop.
  • Easy installation: Designed for quick and straightforward installation, reducing labor costs.
  • Corrosion resistance: Materials are selected to resist corrosion, extending the lifespan of the connector.

Benefits

  • Reduced downtime: Reliable connections minimize the risk of power interruptions, keeping operations running smoothly.
  • Improved safety: Secure connections prevent electrical hazards, protecting personnel and equipment.
  • Lower maintenance costs: Durable construction and corrosion resistance reduce the need for frequent maintenance and replacements.
  • Increased efficiency: High conductivity ensures efficient power transfer, reducing energy waste.
  • Long-lasting performance: Designed for long-term reliability in demanding environments.

Additional Details

The PH2304PB020 connector typically features a robust housing made from high-quality materials such as nylon or polycarbonate. The contacts are usually made from copper or brass, ensuring excellent conductivity and corrosion resistance. This connector is designed to meet or exceed industry standards for safety and performance, including UL and CSA certifications. It is available in various configurations to accommodate different wire sizes and electrical requirements. Always refer to the manufacturer's specifications for detailed technical information, including voltage and current ratings, operating temperature range, and applicable standards. Proper installation and maintenance are essential to ensure the long-term reliability and performance of the PH2304PB020 connector.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess