EN
  • EN
  • DE

10016\512MB\32Mx8\16C

Part No 10016\512MB\32Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC100 64Mx64-P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951943-10016\512MB\32Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 10016\512MB\32Mx8\16C CAD Model

Description

The Hynix Semiconductor 10016\512MB\32Mx8\16C is a 512MB DDR SDRAM memory module. This module is designed to provide reliable and efficient performance for various computing applications. Its specifications indicate its organization, capacity, and operational characteristics.

Applications:

  • Desktop PCs: Used to increase system memory for improved multitasking and application performance.
  • Laptops: Integrated to provide adequate memory for running operating systems and applications.
  • Embedded Systems: Deployed in embedded systems requiring moderate memory capacity.
  • Industrial Computers: Utilized in industrial computing environments where reliable memory is essential.

Features:

  • Capacity: 512MB total memory.
  • Organization: 32Mx8 memory chip configuration.
  • Module Type: DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory).
  • Number of Chips: Configured with 16 memory chips.

Benefits:

  • Improved Multitasking: Allows for running multiple applications simultaneously without significant performance degradation.
  • Enhanced System Responsiveness: Provides faster data access and retrieval, improving overall system speed.
  • Reliable Performance: Hynix Semiconductor is known for producing high-quality, reliable memory modules.
  • Compatibility: Designed to be compatible with a wide range of systems supporting DDR SDRAM.

Additional Details:

This DDR SDRAM module operates with a specific clock speed and voltage, ensuring stable and efficient performance. The 32Mx8 organization indicates the arrangement of memory cells within the chip, impacting data access patterns. The 16C designation relates to the module's configuration and chip count. It is crucial to verify the compatibility of this module with the target system's motherboard and memory controller before installation. The module's physical dimensions and pin configuration should also be checked for proper fit and function. Typically, DDR SDRAM modules offer a significant performance boost compared to older memory technologies due to their higher data transfer rates.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess