EN
  • EN
  • DE

PI2EQX6812ZHE

Part No PI2EQX6812ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 4CH 42TQFN / 2.5Gbps x1 Lane Serial PCI Express Repeater, Equalizer with Clock Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series ReDriver
Packaging Tray
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 6.5Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 1.2V
Package 42-VFQFN Exposed Pad
Manufacturer Package 42-TQFN (9x3.5)
Win Source Part Number 791777-PI2EQX6812ZHE
Popularity Medium
Supply and Demand Status Limited
Family Name PI2EQX6812
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI2EQX6812ZHE CAD Model

Description

Introducing the PI2EQX6812ZHE from Diodes Incorporated

The PI2EQX6812ZHE is a state-of-the-art signal conditioning and retimer IC, designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative component is engineered to enhance signal integrity for high-speed data communication in a variety of digital applications.

Key Features:

  • High-Performance Retimer: The PI2EQX6812ZHE is equipped with advanced retiming capabilities to clean up and stabilize data signals, ensuring reliable communication even over long or noisy channels.
  • 12 Gbps Bandwidth: With support for data rates up to 12 Gbps, this device is ideal for applications requiring high-speed data transfer, such as USB 3.2, SATA, PCIe, and more.
  • Enhanced Signal Conditioning: It offers superior signal conditioning features, including equalization, clock and data recovery (CDR), and output de-emphasis, which collectively mitigate signal degradation.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX6812ZHE minimizes power consumption, making it suitable for power-sensitive applications.
  • Flexible Integration: The compact form factor and compatibility with various industry standards allow for seamless integration into existing and new system designs.

Applications:

The versatility of the PI2EQX6812ZHE makes it an excellent choice for a wide range of applications, including:

  • Data centers and enterprise computing
  • High-speed networking equipment
  • Storage systems and servers
  • Consumer electronics

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The PI2EQX6812ZHE is no exception, offering reliable performance backed by Diodes Incorporated's reputation for quality and excellence in semiconductor design and manufacturing.

Whether you're developing cutting-edge technology or upgrading existing systems, the PI2EQX6812ZHE from Diodes Incorporated provides the performance and reliability needed to maintain high-speed data integrity across a multitude of platforms.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess