EN
  • EN
  • DE

257485\512MB\32Mx16\8C\(4\Layer)

Part No 257485\512MB\32Mx16\8C\(4\Layer)
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR-333 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951518-257485\512MB\32Mx16\8C\(4\Layer)
Series *
Ultra Librarian 3D Model Ultra Librarian 257485\512MB\32Mx16\8C\(4\Layer) CAD Model

Description

The Hynix Semiconductor 257485 512MB Memory Module is a compact memory solution designed for embedded systems and legacy computing platforms. This module is configured with a 512MB capacity, utilizing 32Mx16 memory chips organized into 8 components. The '(4\Layer)' may specify a particular manufacturing process or board configuration.

Applications:

  • Embedded systems
  • Legacy desktop PCs
  • Industrial control systems
  • Networking devices
  • Set-top boxes

Features:

  • 512MB Capacity: Provides memory for basic computing tasks and applications.
  • 32Mx16 Chip Configuration: Organizes memory for efficient data access.
  • 8 Components: Enhances memory density and performance.
  • DDR Type: Uses DDR technology for high bandwidth and low power consumption. (Specific DDR version, such as DDR1 or DDR2, requires further specification from datasheets).
  • Unbuffered: Transfers data directly without buffering, reducing latency.
  • Non-ECC: Does not include error correction, making it suitable for general computing.

Benefits:

  • Improved System Performance: Increases the speed and responsiveness of applications within its memory capacity.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without slowdowns (within the limited memory capacity).
  • Reliable Operation: Designed for stable and consistent performance.
  • Easy Installation: Simple to install in compatible systems.

Additional Details:

This memory module is commonly found in older systems or embedded applications where a smaller memory footprint is sufficient. The DDR generation is a critical specification for compatibility and performance. Voltage requirements and timings also contribute to the module's operation. The absence of ECC (Error Correcting Code) makes it suitable for consumer and professional applications where fault tolerance is not critical. Always consult the system's documentation to ensure compatibility before installation.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess