EN
  • EN
  • DE

277199\8GB\512Mx8\16C\6

Part No 277199\8GB\512Mx8\16C\6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948102-277199\8GB\512Mx8\16C\6
Series *
Ultra Librarian 3D Model Ultra Librarian 277199\8GB\512Mx8\16C\6 CAD Model

Description

The Hynix 277199 is an 8GB DDR4 memory module designed for use in desktops and laptops requiring high-performance memory. This module utilizes a 512Mx8 configuration with 16 memory chips and operates with a specific timing configuration denoted by '16C'. It is a component of upgrading memory in systems needing increased speed and capacity.

Applications:

  • High-performance gaming PCs: Improves frame rates and reduces lag.
  • Professional workstations: Enhances performance for video editing, 3D rendering, and CAD software.
  • General desktop computing: Provides a faster and more responsive computing experience.
  • Memory upgrades for compatible laptops: Increases overall system performance and multitasking capabilities.

Features:

  • 8GB Capacity: Offers a significant memory upgrade for improved multitasking and application performance.
  • DDR4 Technology: Provides faster data transfer rates and lower power consumption compared to DDR3.
  • 512Mx8 Configuration: Enhances memory bandwidth and performance.
  • 16C Timing: Indicates specific timing parameters for optimal performance.

Benefits:

  • Improved System Responsiveness: Faster loading times for applications and files.
  • Enhanced Multitasking: Ability to run multiple applications simultaneously without performance degradation.
  • Increased Gaming Performance: Higher frame rates and smoother gameplay.
  • Greater Productivity: Improved performance for demanding tasks such as video editing and 3D rendering.

Additional Details:

This memory module is designed to meet the JEDEC standards for DDR4 memory. It operates at a specific voltage (typically 1.2V) and frequency, ensuring compatibility with a wide range of systems. The module's construction includes high-quality components and rigorous testing to ensure reliability and stability. When installing, make sure to check your motherboard's manual for compatible memory speeds and configurations to ensure correct operation.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess