EN
  • EN
  • DE

641235\1GB\64Mx8\16C

Part No 641235\1GB\64Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950684-641235\1GB\64Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 641235\1GB\64Mx8\16C CAD Model

Description

The 641235\1GB\64Mx8\16C is a 1GB DDR2 memory module manufactured by Hynix Semiconductor. This module is designed for use in desktop PCs, laptops, and other computing devices requiring temporary data storage.

Applications

  • Desktop PCs for general computing and gaming
  • Laptops for portable computing
  • Servers for data storage and processing
  • Embedded systems requiring temporary data storage
  • Industrial PCs for automation and control

Features

  • 1GB Capacity: Provides adequate memory for running various applications.
  • DDR2 Technology: Offers improved data transfer rates compared to DDR.
  • 64Mx8 Organization: Indicates the arrangement of memory chips within the module.
  • 16C: Represents the number of chips on the module; however, exact meaning depends on Hynix's nomenclature.
  • High Bandwidth: Enables fast data access.

Benefits

  • Improved System Performance: Allows for smoother multitasking and faster application loading.
  • Increased Responsiveness: Reduces lag and improves overall user experience.
  • Enhanced Productivity: Enables users to work more efficiently with demanding applications.
  • Easy Installation: Simple to install in compatible systems.
  • Cost-Effective Upgrade: Provides a significant performance boost at a reasonable price.

Additional Details

Technical Specifications (Typical):

  • Memory Type: DDR2 SDRAM
  • Capacity: 1GB
  • Organization: 64Mx8
  • Number of Chips: 16
  • Voltage: 1.8V
  • Speed: The speed is not explicitly specified in the part number. It typically operates at speeds such as 667MHz or 800MHz. This information needs to be derived from the datasheet or module label.
  • Module Type: DIMM (for desktop PCs) or SODIMM (for laptops) - This is not specified in the provided part number.

Compatibility: This DDR2 module is compatible with systems that support DDR2 memory. Ensure compatibility with the motherboard specifications before installation.

The 641235\1GB\64Mx8\16C DDR2 memory module offers a reliable and cost-effective way to upgrade system performance. Refer to the Hynix datasheet for specific timing parameters and operational details.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess