EN
  • EN
  • DE

647563\2GB\128Mx8\16C

Part No 647563\2GB\128Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951211-647563\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 647563\2GB\128Mx8\16C CAD Model

Description

The Hynix Semiconductor 647563 is a 2GB memory module, with a configuration of 128Mx8 and a timing specification of 16C. This module serves as temporary storage in devices requiring fast data access and efficient operation.

Applications:

  • Desktop Computers: Provides system memory, improving application and OS performance.
  • Laptop Computers: Offers memory for portable computing, enabling multitasking and efficient operation.
  • Workstations: Supports memory-intensive applications such as video editing and CAD software.
  • Gaming PCs: Enhances gaming performance by providing fast access to game assets.
  • Embedded Systems: Used in industrial control systems and other embedded applications.

Features:

  • 2GB Capacity: Offers a reasonable amount of memory for running modern applications.
  • 128Mx8 Configuration: Organizes the memory into 128 million words, each 8 bits wide.
  • 16C Timing: Specifies the CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Adheres to a standard form factor for easy installation and compatibility.
  • High-Speed Data Transfer: Enables fast and efficient data access.

Benefits:

  • Improved System Responsiveness: Reduces loading times and enhances overall system performance.
  • Enhanced Multitasking: Allows multiple applications to run simultaneously.
  • Increased Productivity: Enables faster and more efficient workflow.
  • Smooth Gaming Experience: Improves frame rates and reduces lag in games.
  • Cost-Effective Upgrade: Offers a balance of performance and affordability.

Additional Details:

The memory module is likely DDR2 or DDR3 SDRAM, but could be DDR4 depending on the manufacturing date and target application. DDR (Double Data Rate) memory allows for faster data transfer rates than its predecessor SDRAM. The 128Mx8 configuration indicates the memory's organization and density. A lower CAS Latency (CL), such as the 16C rating, generally leads to quicker memory response times. Ensure compatibility with the motherboard and system specifications before installation. Consult the module's datasheet for detailed information on voltage requirements, operating frequency, and timing parameters. Static electricity precautions should be taken during installation to avoid damaging the module.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess