EN
  • EN
  • DE

655022\2GB\256Mx8\8C

Part No 655022\2GB\256Mx8\8C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948562-655022\2GB\256Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 655022\2GB\256Mx8\8C CAD Model

Description

The 655022\2GB\256Mx8\8C is a 2GB DDR2 memory module manufactured by Hynix Semiconductor. This module is designed to enhance system performance in desktop computers, laptops, and other compatible devices.

Applications

  • Desktop PCs for general computing and gaming.
  • Laptops for portable computing needs.
  • Servers for data storage and processing.
  • Embedded systems requiring temporary data storage.
  • Industrial PCs for automation and control applications.

Features

  • 2GB Capacity: Provides sufficient memory for running various applications.
  • DDR2 Technology: Offers improved data transfer rates compared to DDR.
  • 256Mx8 Organization: Describes the arrangement of memory chips within the module.
  • 8C: Indicates the number of chips on the module; specific meaning varies based on Hynix's nomenclature.
  • High Bandwidth: Enables fast data access for improved system responsiveness.

Benefits

  • Enhanced System Performance: Allows for smoother multitasking and quicker application loading times.
  • Improved Responsiveness: Reduces lag and enhances the overall user experience.
  • Increased Productivity: Facilitates efficient work with demanding applications.
  • Easy Installation: Designed for simple installation in compatible systems.
  • Cost-Effective Upgrade: Offers a performance boost at a reasonable cost.

Additional Details

Technical Specifications (Typical):

  • Memory Type: DDR2 SDRAM
  • Capacity: 2GB
  • Organization: 256Mx8
  • Number of Chips: 8
  • Voltage: 1.8V
  • Speed: The operating speed is not specified in the part number. Common speeds are 667MHz or 800MHz; refer to the module label or datasheet for specific information.
  • Module Type: DIMM (for desktop PCs) or SODIMM (for laptops) - not specified in the product identifier.

Compatibility: Ensure compatibility with systems supporting DDR2 memory. Verify compatibility with the motherboard specifications before installation.

The 655022\2GB\256Mx8\8C DDR2 memory module provides a reliable and cost-effective way to upgrade system performance. Consult the Hynix datasheet for detailed technical information and operating characteristics.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess