EN
  • EN
  • DE

667629\128MB\16Mx8\9C

Part No 667629\128MB\16Mx8\9C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC133 16Mx72-75 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952245-667629\128MB\16Mx8\9C
Series *
Ultra Librarian 3D Model Ultra Librarian 667629\128MB\16Mx8\9C CAD Model

Description

The Hynix Semiconductor 667629\128MB\16Mx8\9C is a 128MB SDRAM memory module. This module is designed for applications requiring a smaller memory footprint while still providing reliable data storage and retrieval.

Applications:

  • Embedded Systems: Suitable for embedded systems where memory is limited and cost-effectiveness is critical.
  • Industrial Control Systems: Used in industrial control systems for storing configuration data and program code.
  • Networking Devices: Employed in networking equipment such as routers and switches for buffer memory.
  • Legacy Computing Devices: Can be used as a replacement or upgrade for older systems that support this type of memory.
  • Simple Electronic Devices: Found in basic electronic devices that require minimal memory for their operation.

Features:

  • Capacity: 128MB (Megabytes) of memory.
  • Configuration: Organized as 16Mx8 (16 Million x 8 bits).
  • Architecture: Utilizes a 9C architecture.
  • SDRAM Technology: Employs SDRAM (Synchronous Dynamic Random-Access Memory) technology for synchronized data access.
  • Reliable Data Storage: Provides reliable storage for data and program code.
  • Compact Size: Its compact form factor makes it suitable for space-constrained applications.
  • Low Power Consumption: Typically operates with low power consumption, making it ideal for battery-powered devices.
  • Compatibility: Compatible with systems that support SDRAM memory.

Benefits:

  • Cost-Effective: Offers a cost-effective memory solution for applications with limited memory requirements.
  • Reliable Performance: Provides stable and reliable performance for data storage and retrieval.
  • Low Power Consumption: Reduces power consumption, which is crucial for battery-powered applications and energy-efficient systems.
  • Easy Integration: Can be easily integrated into existing systems and designs.
  • Suitable for Legacy Systems: Serves as a suitable replacement or upgrade for older systems using SDRAM.
  • Adequate Memory for Simple Tasks: Provides sufficient memory for simple electronic devices and embedded applications.

The Hynix Semiconductor 128MB SDRAM memory module is an appropriate solution for applications requiring small memory capacity, reliability, and cost-effectiveness. Its low power consumption and compact size make it well-suited for embedded systems and legacy devices.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess