EN
  • EN
  • DE

D5AN4G8NBJRNK

Part No D5AN4G8NBJRNK
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 512Mx8 UTT (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940333-D5AN4G8NBJRNK
Series *
Ultra Librarian 3D Model Ultra Librarian D5AN4G8NBJRNK CAD Model

Description

The D5AN4G8NBJRNK is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor (now SK Hynix). DDR SDRAM is a type of volatile memory commonly used in computers and other electronic devices as main system memory due to its high speed and efficient data transfer capabilities. This specific chip is likely a 4Gb (Gigabit) DDR memory component.

Applications

  • Desktop computers: Serves as the main system memory in desktop computers, providing fast access to data for applications and operating systems.
  • Laptop computers: Used as system memory in laptops, balancing performance and power consumption.
  • Servers: Employed in servers for high-performance memory solutions, supporting demanding workloads.
  • Gaming consoles: Utilized in gaming consoles to provide fast memory access for graphics and game data.
  • Embedded systems: Found in various embedded systems requiring high-speed memory.

Features

  • High-speed data transfer: Supports high-speed data transfer rates.
  • Low voltage operation: Operates at a low voltage, reducing power consumption.
  • Double data rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Compact package: Available in a compact package for easy integration into circuit boards.
  • JEDEC compliant: Meets JEDEC standards for DDR SDRAM.

Benefits

  • Improved system performance: High-speed data transfer enhances system performance.
  • Reduced power consumption: Low voltage operation reduces power consumption.
  • Increased memory capacity: Provides a large memory capacity for applications and data.
  • Easy integration: Compact package simplifies integration into circuit boards.
  • Industry standard: JEDEC compliance ensures compatibility with other DDR SDRAM devices.

Additional Details

The D5AN4G8NBJRNK typically operates at a specific clock frequency and supports various timing parameters. Key electrical specifications include the supply voltage, clock frequency, data rate, and latency. Designers should consult the device datasheet for detailed information on these specifications and application guidelines. Proper PCB layout and signal termination are essential for ensuring optimal signal integrity and performance. The datasheet will typically provide guidelines on trace impedance, stub length, and termination resistors.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess