EN
  • EN
  • DE

H26M78003BFR

Part No H26M78003BFR
Manufacturer Hynix Semiconductor
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955953-H26M78003BFR
Series *
Ultra Librarian 3D Model Ultra Librarian H26M78003BFR CAD Model

Description

The H26M78003BFR from Hynix Semiconductor (now SK Hynix) is an embedded MultiMediaCard (eMMC) device. As an eMMC, it integrates NAND flash memory and a controller into a single package, offering a standardized interface for simplified memory management. This device is commonly used in mobile devices, tablets, and other embedded systems requiring reliable and high-speed storage.

Applications:

  • Smartphones
  • Tablets
  • Automotive Infotainment Systems
  • Digital Cameras
  • Portable Gaming Consoles
  • Industrial Embedded Systems
  • Wearable Devices

Features:

  • eMMC Standard: Fully compliant with the eMMC standard, ensuring compatibility and ease of integration.
  • NAND Flash Memory: Incorporates high-density NAND flash memory for data storage.
  • Integrated Controller: Features an on-board controller to manage flash memory operations, including wear leveling and error correction.
  • High-Speed Interface: Supports high-speed data transfer rates for quick read and write operations.
  • Power Management: Designed for low power consumption to extend battery life in portable devices.
  • Wear Leveling: Implements advanced wear leveling algorithms to maximize the lifespan of the NAND flash memory.
  • Error Correction Code (ECC): Includes robust ECC capabilities to ensure data integrity and reliability.

Benefits:

  • Simplified Integration: The eMMC standard simplifies the design and integration process.
  • Reliable Data Storage: Provides reliable data storage with advanced error correction and wear leveling.
  • High Performance: Delivers high-speed data access for responsive system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Additional Details:

The H26M78003BFR eMMC device typically operates on a 3.3V power supply and supports various data transfer modes, including HS200 and HS400. It's designed for surface mount assembly on PCBs and connects to a host processor via the eMMC interface. This device includes features such as TRIM support, which improves performance over time by optimizing the use of the flash memory. The exact storage capacity, operating temperature range, and other detailed specifications should be verified with the manufacturer's datasheet.

You May Also Be Interested in

Micron Technology Inc.
128GB eMMC
Need more? Email Us
Kingston
16GB eMMC v5.1 HS400 Ind
Lowest to $136.5048
Micron Technology Inc.
128GB eMMC
Lowest to $115.6717
Macronix
8GB eMMC5.1
Lowest to $116.5414
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
128GB eMMC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
32GB eMMC5.0 Automotive
Need more? Email Us
Samsung
16GB eMMC4.5
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND CL EM132
Lowest to $60.9745

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,465 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess