EN
  • EN
  • DE

H56G32CS8DX005N

Part No H56G32CS8DX005N
Manufacturer Hynix Semiconductor
Catalog DRAM
Description GDDR6 256Mx32 10GHz (8Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447330-H56G32CS8DX005N
Manufacturer Hynix Semiconductor
Ultra Librarian 3D Model Ultra Librarian H56G32CS8DX005N CAD Model

Description

The H56G32CS8DX005N is a formidable GDDR6 SDRAM/SGRAM component designed by SK hynix. It boasts a configuration of 256Mx32 at a staggering 10GHz, equivalent to an 8Gb capacity, placing it at the forefront of memory technology suited for cutting-edge graphics and high-end computational devices. GDDR6 SDRAM/SGRAM represents the latest advancement in graphics memory technology, offering higher transfer rates and bandwidth compared to its predecessors. Developed by SK hynix, a leader in the semiconductor industry, this memory module is tailored for applications demanding peak performance, such as advanced gaming consoles, next-generation PCs, and professional graphics workstations. The H56G32CS8DX005N is engineered for efficiency, enabling faster data processing and improved power management. Its superior speed and capacity make it a key component in achieving lifelike graphics rendering, rapid frame rates, and enhanced overall computing experiences.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Industrial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $58.2090
Renesas Electronics America
SRAM 2Mx32 (64MBIT) PARALLEL FBGA 55NS
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 16Mx8-7E 133MHz
Lowest to $4.2672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess