EN
  • EN
  • DE

MAX1454AUE/V+T

Part No MAX1454AUE/V+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC PRECISION SIGNAL COND 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Sensor Conditioner
Input Type -
Output Type -
Current - Supply 2.5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX1454
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354112-MAX1454AUE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX1454AUE/V+T CAD Model

Description

The MAX1454AUE/V+T is a precision sensor signal conditioner integrated circuit (IC) from the renowned manufacturer Maxim Integrated. This advanced piece of technology is specifically designed to provide high accuracy amplification and temperature compensation for piezoresistive sensor signals. It is a key component in a wide range of industrial, medical, and consumer applications where precise measurement is critical.

Key Features

  • High Integration: The MAX1454AUE/V+T integrates an analog signal path with digital control, providing a complete front-end solution for bridge sensors.
  • Temperature Compensation: Features on-chip temperature compensation that helps maintain accuracy over a wide temperature range, ensuring reliable performance in diverse environments.
  • Programmable Calibration: Offers programmable calibration for offset, span, and temperature coefficients, allowing for fine-tuning to specific application requirements.
  • Low Noise: Designed with low-noise amplification, making it ideal for precision measurement tasks.
  • Multiple Output Options: Supports both digital (SPI) and analog outputs, providing flexibility in interfacing with other system components.
  • Robust Design: Encased in a 16-pin TSSOP package, it is built to withstand harsh conditions and ensures long-term reliability.

Applications

The MAX1454AUE/V+T is versatile and can be used in various applications, including:

  • Pressure and temperature sensing
  • Industrial process control
  • Medical instrumentation
  • Automotive sensors
  • Consumer electronics

Technical Specifications

Some technical specifications of the MAX1454AUE/V+T include:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 16-pin TSSOP

As a product of Maxim Integrated, the MAX1454AUE/V+T stands out for its precision, reliability, and versatility. It is a testament to the company's commitment to providing innovative and high-quality solutions for complex engineering challenges.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess