EN
  • EN
  • DE

H5AN4G6NBJR-VKI

Part No H5AN4G6NBJR-VKI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940351-H5AN4G6NBJR-VKI
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G6NBJR-VKI CAD Model

Description

The H5AN4G6NBJR-VKI is a 4Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Hynix Semiconductor. This memory module is designed for high-performance computing applications requiring substantial memory bandwidth and capacity. It conforms to the DDR4 standard, offering improvements in speed, power efficiency, and density compared to previous generations of DDR memory.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming Consoles
  • Embedded Systems requiring high memory bandwidth

Features

  • 4Gb (512M x 8) memory organization
  • DDR4 technology
  • Operating speeds (Consult Datasheet for Specific Speed Grade)
  • 1.2V power supply
  • On-Die Termination (ODT)
  • RoHS compliant
  • Lead-Free

Benefits

  • Increased Bandwidth: DDR4 technology provides significantly higher data transfer rates compared to DDR3, enabling faster application loading, smoother multitasking, and improved overall system performance.
  • Improved Power Efficiency: Operating at 1.2V, DDR4 memory consumes less power than DDR3, contributing to longer battery life in portable devices and reduced energy costs in servers and desktops.
  • Higher Density: The 4Gb capacity allows for larger memory configurations, enabling users to run more applications simultaneously and work with larger datasets.
  • Enhanced Stability: On-Die Termination (ODT) improves signal integrity and reduces reflections, resulting in more stable and reliable memory operation.
  • Future-Proofing: DDR4 is the current industry standard for high-performance memory, ensuring compatibility with modern processors and motherboards.

Technical Specifications

The H5AN4G6NBJR-VKI operates at 1.2V and supports On-Die Termination (ODT). It is packaged in a standard DDR4 FBGA (Fine-pitch Ball Grid Array) package. The speed and latency will vary depending on the specific VKI speed grade.

For precise specifications, timings (CAS Latency, tRCD, tRP), and compatibility information, consult the official datasheet from Hynix Semiconductor. Ensure compatibility with your motherboard and processor before purchasing. Specific attention should be paid to the speed grade indicated in the full part number to ensure it matches your system's requirements.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8046 $61.6322
16+ $7.2245 $115.5920
25+ $6.9981 $174.9525
35+ $6.7729 $237.0515
45+ $6.5465 $294.5925
60+ $5.8697 $352.1820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,376 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess