EN
  • EN
  • DE

H5AN8G8NDJR-VKC

Part No H5AN8G8NDJR-VKC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940200-H5AN8G8NDJR-VKC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G8NDJR-VKC CAD Model

Description

The H5AN8G8NDJR-VKC is an 8Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Hynix Semiconductor. Designed for high-performance computing, this memory module offers substantial memory bandwidth and capacity, adhering to the DDR4 standard for enhanced speed, power efficiency, and density compared to previous DDR generations.

Applications

  • High-Performance Desktops
  • Gaming PCs
  • Servers
  • Workstations
  • High-end Laptops
  • Demanding Embedded Systems

Features

  • 8Gb (1G x 8) memory organization
  • DDR4 Technology
  • Operating Speeds: Consult the official datasheet for the specific VKC speed grade (e.g., 2666MHz, 3200MHz).
  • 1.2V Power Supply
  • On-Die Termination (ODT)
  • RoHS Compliant
  • Lead-Free

Benefits

  • Exceptional Bandwidth: DDR4 technology significantly boosts data transfer rates compared to DDR3, leading to faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Optimized Power Efficiency: Operating at 1.2V, DDR4 reduces power consumption compared to DDR3, extending battery life in portable devices and lowering energy costs in servers and workstations.
  • High Density: The 8Gb capacity enables larger memory configurations, facilitating simultaneous operation of multiple applications and management of extensive datasets.
  • Enhanced Stability: On-Die Termination (ODT) improves signal integrity, minimizing reflections and ensuring stable, reliable memory performance.
  • Advanced Technology: DDR4 is the industry standard for high-performance memory, ensuring compatibility with current and future processors and motherboards.

Technical Specifications

The H5AN8G8NDJR-VKC operates at 1.2V and features On-Die Termination (ODT). It is packaged in a standard DDR4 FBGA (Fine-Pitch Ball Grid Array) package. The operating frequency and CAS Latency (CL) depend on the specific VKC speed grade. Be sure to check the datasheet for timings.

For complete specifications, including detailed timings (CAS Latency, tRCD, tRP) and compatibility details, refer to the official Hynix Semiconductor datasheet. Verify compatibility with your motherboard and processor before purchase, paying particular attention to the speed grade specified in the complete part number to ensure it aligns with your system requirements.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess