EN
  • EN
  • DE

H5ANAG6NCMR-VKC

Part No H5ANAG6NCMR-VKC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940098-H5ANAG6NCMR-VKC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG6NCMR-VKC CAD Model

Description

The Hynix H5ANAG6NCMR-VKC is a high-capacity DDR4 SDRAM component, specifically a 16Gb (Gigabit) chip. It is designed for applications demanding significant memory resources and high-speed data transfer. As a DDR4 memory device, it offers improved performance and lower power consumption compared to previous generations like DDR3. This makes it suitable for use in a variety of computing environments, including desktops, laptops, servers, and embedded systems.

Applications:

  • High-End Desktop PCs: Provides ample memory for demanding applications such as video editing, 3D rendering, and high-resolution gaming.
  • High-Performance Laptops: Enables smooth multitasking and responsive performance in resource-intensive applications.
  • Server Systems: Supports virtualization, database management, and other server workloads that require large amounts of memory.
  • Workstations: Provides sufficient memory capacity for professional applications such as CAD, CAM, and CAE.
  • Advanced Embedded Systems: Used in applications requiring high-speed memory and large storage capacity, like industrial automation and networking equipment.

Features:

  • 16Gb Density: Offers a high memory capacity in a single chip, enabling denser memory modules.
  • DDR4 Technology: Provides faster data transfer rates and lower voltage operation compared to DDR3.
  • High-Speed Interface: Supports high clock speeds and efficient data access.
  • Low Power Consumption: Reduces energy usage, which is crucial for both mobile devices and energy-efficient servers.
  • Reliable Performance: Designed for stable and dependable operation in demanding environments.

Benefits:

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Gaming Experience: Allows for higher frame rates, reduced loading times, and smoother gameplay in demanding games.
  • Improved Server Capacity: Supports more virtual machines and handles larger datasets, leading to better server utilization.
  • Extended Battery Life: Reduces power consumption in laptops and other portable devices.
  • Greater Memory Capacity: Provides ample memory for handling large datasets and complex applications.

Additional Details:

The H5ANAG6NCMR-VKC is designed to comply with JEDEC standards for DDR4 memory. It operates at a specified voltage (typically 1.2V) and supports various clock speeds, depending on the implementation and motherboard compatibility. The “VKC” suffix likely indicates specific timing parameters, temperature grades, or other performance characteristics. The official Hynix datasheet should be consulted for precise specifications and operating conditions.

This chip is typically used as a component in DDR4 memory modules (DIMMs or SODIMMs) installed in computers and servers. The overall performance of the memory subsystem depends on the module configuration (e.g., single-rank or dual-rank) and the system's memory architecture.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.4446 $57.4446
3+ $47.1340 $141.4020
4+ $45.6611 $182.6444
5+ $44.1881 $220.9405
6+ $42.7152 $256.2912
8+ $38.2964 $306.3712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess